J. W. Winco, Inc. DIN 580

Description
When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across the face of the ring! The values given in the table are only applicable when the component attached to the ring is steel
Description
When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across the face of the ring! The values given in the table are only applicable when the component attached to the ring is steel

Suppliers

Company
Product
Description
Supplier Links
DIN 580 -  - J. W. Winco, Inc.
New Berlin, WI, USA
DIN 580
DIN 580
When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across the face of the ring! The values given in the table are only applicable when the component attached to the ring is steel

When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface.
Do not apply load across the face of the ring!
The values given in the table are only applicable when the component attached to the ring is steel

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Bolts
Product Name DIN 580
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .750 Long - 21412 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Hanger Bolts - 2455344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hanger Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
Bolt - 4014D812070109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 2.76 inch (70 mm)
View Details