Computer Network Accessories, Inc. Socket 775 CPU Fan Up to 3.8GHz 89-607

Description
Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan. Fan dimensions: 92mm x 92mm x 25mm Heat sink material: Copper Supports CPU speeds up to: 3.8GHz Fan speed: 2,600 +/- 10% RPM Noise level: <22.5 dBA
Description
Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan. Fan dimensions: 92mm x 92mm x 25mm Heat sink material: Copper Supports CPU speeds up to: 3.8GHz Fan speed: 2,600 +/- 10% RPM Noise level: <22.5 dBA

Suppliers

Company
Product
Description
Supplier Links
Socket 775 CPU Fan Up to 3.8GHz - 89-607 - Computer Network Accessories, Inc.
Dayton, OH, USA
Socket 775 CPU Fan Up to 3.8GHz
89-607
Socket 775 CPU Fan Up to 3.8GHz 89-607
Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan. Fan dimensions: 92mm x 92mm x 25mm Heat sink material: Copper Supports CPU speeds up to: 3.8GHz Fan speed: 2,600 +/- 10% RPM Noise level: <22.5 dBA

Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan.

  • Fan dimensions: 92mm x 92mm x 25mm
  • Heat sink material: Copper
  • Supports CPU speeds up to: 3.8GHz
  • Fan speed: 2,600 +/- 10% RPM
  • Noise level: <22.5 dBA
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electronic Cooling Fans
Product Number 89-607
Product Name Socket 775 CPU Fan Up to 3.8GHz
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details