Honeywell International, Inc. Microprocessor Based Control Drive NXS0300A1209

Description
AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 46 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 30 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 30 HP OUTPUT POWER NXS MODEL
Datasheet
Description
AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 46 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 30 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 30 HP OUTPUT POWER NXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - NXS0300A1209 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS0300A1209
Microprocessor Based Control Drive NXS0300A1209
AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 46 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 30 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 30 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 12 ENCLOSURE
  • 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 46 AMPERE OUTPUT CURRENT
  • 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 30 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 30 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category AC Motor Drives
Product Number NXS0300A1209
Product Name Microprocessor Based Control Drive
Product Variable Speed; DSP
AC Input 380 to 500 volts
Phase   Three Phase
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
FRENIC-MEGA (G2) - FRN0547G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
AC Drive - 2 HP - 20AC3P5A0AYNNNNN - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
Inverter Drive - CIMR-P1W2015 - Classic Automation LLC
Yaskawa America, Inc. - Drives Division
View Details