Honeywell International, Inc. Microprocessor Based Control Drive NXS2000A1000

Description
AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 261 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 200 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 200 HP OUTPUT POWER NXS MODEL
Datasheet
Description
AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 261 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 200 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 200 HP OUTPUT POWER NXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Based Control Drive - NXS2000A1000 - Honeywell International, Inc.
Morristown, NJ, USA
Microprocessor Based Control Drive
NXS2000A1000
Microprocessor Based Control Drive NXS2000A1000
AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 261 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 200 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 200 HP OUTPUT POWER NXS MODEL
  • AC TYPE
  • 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE
  • UL, CUL, CE APPROVAL
  • NEMA 1 ENCLOSURE
  • 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE
  • 261 AMPERE OUTPUT CURRENT
  • 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE
  • 200 HP INPUT POWER
  • ADJUSTABLE FREQUENCY DRIVE TYPE
  • 200 HP OUTPUT POWER
  • NXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category AC Motor Drives
Product Number NXS2000A1000
Product Name Microprocessor Based Control Drive
Product Variable Speed; DSP
AC Input 380 to 500 volts
Phase   Three Phase
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA AC Drive - FRN0610G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
ACDrive - 3HP - 1336-B003-EAD-S1 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Motor Controllers - 193552 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 800 watts
Continuous Current 2 amps
View Details