Measurement Computing High-Precision Bridge-Based Sensor USB Data Acquisition Device DT9838

Description
USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS The DT9838 USB data acquisition (DAQ) device provides simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.
Datasheet
Description
USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS The DT9838 USB data acquisition (DAQ) device provides simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision Bridge-Based Sensor USB Data Acquisition Device - DT9838 - Measurement Computing
Norton, MA, United States
High-Precision Bridge-Based Sensor USB Data Acquisition Device
DT9838
High-Precision Bridge-Based Sensor USB Data Acquisition Device DT9838
USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS The DT9838 USB data acquisition (DAQ) device provides simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.

USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V.

KEY HIGHLIGHTS

The DT9838 USB data acquisition (DAQ) device provides simultaneous, high-accuracy analog inputs for bridge-based sensor measurements. This device includes half and full bridge completion circuitry, internal bridge excitation, and can be configured for general purpose voltage measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9838
Product Name High-Precision Bridge-Based Sensor USB Data Acquisition Device
Data Acquisition Input Module
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD7730BR - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details