The DT8874 MEASURpoint Ethernet data acquisition (DAQ) device provides simultaneous analog input and any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for immediate productivity.
*Custom Configurations Available by Request*
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | DT8874 MEASURpoint Series |
| Product Name | High Accuracy Temperature / Voltage Ethernet Data Acquisition Systems |
| Form Factor | Stand-alone |
| User Interface | Computer Programmable |
| Host Connection | USB; Ethernet |
| Network Options | Ethernet |
| ADC Type | DeltaSigma |