Clark Solutions 5-Digit Loop-Powered Flow Rate Panel Meter, Analog Input PD683

Description
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones about these indicators; they’re designed for demanding process control applications. Standard features include a full 5 digit backlit display with bargraph, on-screen custom engineering units, and max/min display capabilities Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallow-depth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD688 with its FM Approval and CSA Certification can be installed in just about any hazardous location.
Datasheet
Description
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones about these indicators; they’re designed for demanding process control applications. Standard features include a full 5 digit backlit display with bargraph, on-screen custom engineering units, and max/min display capabilities Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallow-depth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD688 with its FM Approval and CSA Certification can be installed in just about any hazardous location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Digit Loop-Powered Flow Rate Panel Meter, Analog Input - PD683 - Clark Solutions
Hudson, MA, USA
5-Digit Loop-Powered Flow Rate Panel Meter, Analog Input
PD683
5-Digit Loop-Powered Flow Rate Panel Meter, Analog Input PD683
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones about these indicators; they’re designed for demanding process control applications. Standard features include a full 5 digit backlit display with bargraph, on-screen custom engineering units, and max/min display capabilities Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallow-depth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD688 with its FM Approval and CSA Certification can be installed in just about any hazardous location.

Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments.

Full Featured

There’s nothing stripped down or bare bones about these indicators; they’re designed for demanding process control applications. Standard features include a full 5 digit backlit display with bargraph, on-screen custom engineering units, and max/min display capabilities

Install Just About Anywhere

Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallow-depth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD688 with its FM Approval and CSA Certification can be installed in just about any hazardous location.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Data Acquisition
Product Number PD683
Product Name 5-Digit Loop-Powered Flow Rate Panel Meter, Analog Input
Data Acquisition Datalogger
Form Factor Modular Bay or Slot System
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1727U-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 14 bits
DC Voltage 0.8 ~ 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details