Clark Solutions Flow Switch And Batch Controller 6300

Description
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.
Datasheet
Description
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch And Batch Controller - 6300 - Clark Solutions
Hudson, MA, USA
Flow Switch And Batch Controller
6300
Flow Switch And Batch Controller 6300
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel.

An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal.

In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control.

External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Data Acquisition
Product Number 6300
Product Name Flow Switch And Batch Controller
Data Acquisition Input/Output Module
Outputs Relay Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - 2084-USB-5856-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details