Clark Solutions Flow And Batch Controller S601

Description
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.
Datasheet
Description
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow And Batch Controller - S601 - Clark Solutions
Hudson, MA, USA
Flow And Batch Controller
S601
Flow And Batch Controller S601
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel.

An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal.

In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a programmable batch feedback function for pump control.

External optional electronic packages include model 6100 digital to analog (4-20 mA) converter and model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer. Model 6300 switching module is required when the internal flow switch or batch option is added to the flow sensor.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Data Acquisition
Product Number S601
Product Name Flow And Batch Controller
Data Acquisition Input Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Display
User Interface Front Panel
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details