Clark Solutions 5-Digit Loop-Powered Flow Rate & Totalizer, Analog Input PD684

Description
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments. Full Featured Everything comes standard with these meters. The competition may charge extra for loop-powered backlighting, open collector output and programmable exponent capability, but these and a host of other key features are standard on these indicators. Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallowdepth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD689 with its FM Approval and CSA Certification can be installed in just about any hazardous location. Alternating Rate/Total Display Press Enter/ACK button to alternate between rate and total or program the totalizer so the display automatically changes between displaying rate and total every 10 seconds. This feature is particularly useful if the meters are mounted inside a NEMA 4X or an explosion-proof enclosure.
Datasheet
Description
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments. Full Featured Everything comes standard with these meters. The competition may charge extra for loop-powered backlighting, open collector output and programmable exponent capability, but these and a host of other key features are standard on these indicators. Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallowdepth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD689 with its FM Approval and CSA Certification can be installed in just about any hazardous location. Alternating Rate/Total Display Press Enter/ACK button to alternate between rate and total or program the totalizer so the display automatically changes between displaying rate and total every 10 seconds. This feature is particularly useful if the meters are mounted inside a NEMA 4X or an explosion-proof enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Digit Loop-Powered Flow Rate & Totalizer, Analog Input - PD684 - Clark Solutions
Hudson, MA, USA
5-Digit Loop-Powered Flow Rate & Totalizer, Analog Input
PD684
5-Digit Loop-Powered Flow Rate & Totalizer, Analog Input PD684
Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments. Full Featured Everything comes standard with these meters. The competition may charge extra for loop-powered backlighting, open collector output and programmable exponent capability, but these and a host of other key features are standard on these indicators. Install Just About Anywhere Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallowdepth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD689 with its FM Approval and CSA Certification can be installed in just about any hazardous location. Alternating Rate/Total Display Press Enter/ACK button to alternate between rate and total or program the totalizer so the display automatically changes between displaying rate and total every 10 seconds. This feature is particularly useful if the meters are mounted inside a NEMA 4X or an explosion-proof enclosure.

Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered rate/totalizers, which are loaded with standard features and built for tough industrial environments.

Full Featured

Everything comes standard with these meters. The competition may charge extra for loop-powered backlighting, open collector output and programmable exponent capability, but these and a host of other key features are standard on these indicators.

Install Just About Anywhere

Indoors, outdoors, bright sunlight, dimly lit plant, wet, dirty, hot or cold, these indicators go just about anywhere. Their shallowdepth case, FM Type 4X front, loop-powered backlighting, and wide operating temperature range are all standard features. And the PD689 with its FM Approval and CSA Certification can be installed in just about any hazardous location.

Alternating Rate/Total Display

Press Enter/ACK button to alternate between rate and total or program the totalizer so the display automatically changes between displaying rate and total every 10 seconds. This feature is particularly useful if the meters are mounted inside a NEMA 4X or an explosion-proof enclosure.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Data Acquisition
Product Number PD684
Product Name 5-Digit Loop-Powered Flow Rate & Totalizer, Analog Input
Data Acquisition Datalogger
Form Factor Modular Bay or Slot System
Outputs Open Collector
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
12-ch Input Module LAN-XI 25.6kHz - -3053-B-120-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details