ADLINK Technology Inc. 4-CH, 14/16-Bit, Up to 2MS/s Simultaneous-Sampling Multi-Function PXI Modules PXI-2000 Series

Description
ADLINIK PXI-2010, PXI-2005 and PXI-2006 are simultaneous-samplin g multifunction PXI modules to meet a wide range of application requirements. These products can simultaneously sample 4 AI channels with differential input configurations to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capabilities, which can be performed together with analog input functions. If more analog input or output channels are required, multiple modules can be synchronized through the PXI trigger bus. This makes the PXI-2000 series ideal for stimulus/response tests. The PXI-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.
Description
ADLINIK PXI-2010, PXI-2005 and PXI-2006 are simultaneous-samplin g multifunction PXI modules to meet a wide range of application requirements. These products can simultaneously sample 4 AI channels with differential input configurations to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capabilities, which can be performed together with analog input functions. If more analog input or output channels are required, multiple modules can be synchronized through the PXI trigger bus. This makes the PXI-2000 series ideal for stimulus/response tests. The PXI-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

Suppliers

Company
Product
Description
Supplier Links
4-CH, 14/16-Bit, Up to 2MS/s Simultaneous-Sampling Multi-Function PXI Modules - PXI-2000 Series - ADLINK Technology Inc.
San Jose, CA, USA
4-CH, 14/16-Bit, Up to 2MS/s Simultaneous-Sampling Multi-Function PXI Modules
PXI-2000 Series
4-CH, 14/16-Bit, Up to 2MS/s Simultaneous-Sampling Multi-Function PXI Modules PXI-2000 Series
ADLINIK PXI-2010, PXI-2005 and PXI-2006 are simultaneous-samplin g multifunction PXI modules to meet a wide range of application requirements. These products can simultaneously sample 4 AI channels with differential input configurations to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capabilities, which can be performed together with analog input functions. If more analog input or output channels are required, multiple modules can be synchronized through the PXI trigger bus. This makes the PXI-2000 series ideal for stimulus/response tests. The PXI-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

ADLINIK PXI-2010, PXI-2005 and PXI-2006 are simultaneous-sampling multifunction PXI modules to meet a wide range of application requirements. These products can simultaneously sample 4 AI channels with differential input configurations to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capabilities, which can be performed together with analog input functions. If more analog input or output channels are required, multiple modules can be synchronized through the PXI trigger bus. This makes the PXI-2000 series ideal for stimulus/response tests. The PXI-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PXI-2000 Series
Product Name 4-CH, 14/16-Bit, Up to 2MS/s Simultaneous-Sampling Multi-Function PXI Modules
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital in Ex e - profibus-interface-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details