ADLINK Technology Inc. Datasheets for Analog-to-Digital Converters
Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor.
Analog-to-Digital Converters: Learn more
| Product Name | Notes |
|---|---|
| ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the... | |
| ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each... | |
| ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of... | |
| The ADLINK PCI-9816/9826/9846 are 10MS/s, 20MS/s, 40MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The... | |
| The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. | |
| The ADLINK PCIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth... | |
| The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to... | |
| The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up... | |
| The ADLINK PXIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth... |