ADLINK Technology Inc. 100 MHz 32-CH High-Speed Digital I/O Card PCIe-7360

Description
ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting applications of high-speed and large-scale digital data acquisition or exchange, such as digital image capture, video playback and IC testing.
Description
ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting applications of high-speed and large-scale digital data acquisition or exchange, such as digital image capture, video playback and IC testing.

Suppliers

Company
Product
Description
Supplier Links
100 MHz 32-CH High-Speed Digital I/O Card - PCIe-7360 - ADLINK Technology Inc.
San Jose, CA, USA
100 MHz 32-CH High-Speed Digital I/O Card
PCIe-7360
100 MHz 32-CH High-Speed Digital I/O Card PCIe-7360
ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting applications of high-speed and large-scale digital data acquisition or exchange, such as digital image capture, video playback and IC testing.

ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting applications of high-speed and large-scale digital data acquisition or exchange, such as digital image capture, video playback and IC testing.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PCIe-7360
Product Name 100 MHz 32-CH High-Speed Digital I/O Card
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase 200V AC Analog Voltage Unit - SGDV-1R6A01B002000 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Decentralized I/O system - ibaNet750-BM-D - iba America LLC
Specs
Data Acquisition Input/Output Module
Application General Lab & Industrial
DC Voltage Up to 60 V
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Remote I/O Bus Control Module - IFB8-03 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details