ADLINK Technology Inc. 8-CH 24-Bit High-Resolution Dynamic Signal Acquisition Module PXIe-9529

Description
The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution, making it ideal for higher dynamic range signal measurement. All channels are sampled simultaneously and accept input range up to ??10V, and the analog inputs support software-selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The module is especially designed to meet the requirements of vibration analysis and audio testing.
Description
The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution, making it ideal for higher dynamic range signal measurement. All channels are sampled simultaneously and accept input range up to ??10V, and the analog inputs support software-selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The module is especially designed to meet the requirements of vibration analysis and audio testing.

Suppliers

Company
Product
Description
Supplier Links
8-CH 24-Bit High-Resolution Dynamic Signal Acquisition Module - PXIe-9529 - ADLINK Technology Inc.
San Jose, CA, USA
8-CH 24-Bit High-Resolution Dynamic Signal Acquisition Module
PXIe-9529
8-CH 24-Bit High-Resolution Dynamic Signal Acquisition Module PXIe-9529
The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution, making it ideal for higher dynamic range signal measurement. All channels are sampled simultaneously and accept input range up to ??10V, and the analog inputs support software-selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The module is especially designed to meet the requirements of vibration analysis and audio testing.

The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate of 192 kS/s at high resolution, making it ideal for higher dynamic range signal measurement. All channels are sampled simultaneously and accept input range up to ??10V, and the analog inputs support software-selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The module is especially designed to meet the requirements of vibration analysis and audio testing.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PXIe-9529
Product Name 8-CH 24-Bit High-Resolution Dynamic Signal Acquisition Module
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details