ADLINK Technology Inc. Datasheets for Bus Expanders

Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
Bus Expanders: Learn more

Product Name Notes
Harnessing the bandwidth potential of the PCI Express, the latest smart expansion system enables computers with a PCI Express slot to remotely manage and control up to 13 PCI devices...
Harnessing the bandwidth potential of the PCI Express, the latest smart expansion system enables computers with a PCI Express slot to remotely manage and control up to 4 PCI devices...
The ADLINK PCI-8570 and PXI-8570 expand the capabilities of PCI by providing high level of scalability and reliability to PCI based system. Using StarGen??s StarFabric technology, the system expansion sets...
The PCI Express-to-PXI/Compa ctPCI expansion kit provides control of PXI/CompactPCI modules installed in a PXI/CompactPCI expansion system using the high-bandwidth PCI Express technology. With comprehensive hardware and software transparency, the...
The PCIe-PXIe-8638 PCI Express-to-PXI Express expansion kit provides control of PXI Express modules installed in a PXI Express chassis using high bandwidth PCI Express technology. The extension kit can provide...
The PCIS-8580-13S can expand 13 additional 5V PCI slots to your computer through a cable connection. It promotes superior expandability as it supports I/O, image capture, data acquisition, and motion...
The PCIS-8580-4S can expand 4 additional 5V PCI slots to your computer through a cable connection. Any PCI I/O cards, image capture cards, data acquisition cards, or motion control cards...