ADLINK Technology Inc. 32-CH 12-Bit 100 kS/s Isolated Analog Input Card PCI-9113A

Description
ADLINK PCI-9113A is a 32-CH, 12-bit, 100 kS/s isolated analog input card. The PCI-9113A provides analog inputs with 3 programmable input ranges for both bipolar and unipolar inputs. The 32-CH single-ended analog inputs can be converted to 16-CH differential analog inputs, which improve the noise rejection in harsh industrial environments. The analog inputs are isolated from the PC's system ground. This feature not only protects the PC from being damaged from surges on the signal lines, but also eliminates ground loops and common-mode problems commonly seen in industrial measurement applications. The PCI-9113A provides custom circuit area for input signal conditioning. Either signal attenuation or filtering can be applied on per channel basis. With all the features, ADLINK PCI-9113A delivers cost-effective and reliable data acquisition capabilities for ATE, sensor monitoring, data logging, power transmission, and a broad variety of industrial measurement applications.
Description
ADLINK PCI-9113A is a 32-CH, 12-bit, 100 kS/s isolated analog input card. The PCI-9113A provides analog inputs with 3 programmable input ranges for both bipolar and unipolar inputs. The 32-CH single-ended analog inputs can be converted to 16-CH differential analog inputs, which improve the noise rejection in harsh industrial environments. The analog inputs are isolated from the PC's system ground. This feature not only protects the PC from being damaged from surges on the signal lines, but also eliminates ground loops and common-mode problems commonly seen in industrial measurement applications. The PCI-9113A provides custom circuit area for input signal conditioning. Either signal attenuation or filtering can be applied on per channel basis. With all the features, ADLINK PCI-9113A delivers cost-effective and reliable data acquisition capabilities for ATE, sensor monitoring, data logging, power transmission, and a broad variety of industrial measurement applications.

Suppliers

Company
Product
Description
Supplier Links
32-CH 12-Bit 100 kS/s Isolated Analog Input Card - PCI-9113A - ADLINK Technology Inc.
San Jose, CA, USA
32-CH 12-Bit 100 kS/s Isolated Analog Input Card
PCI-9113A
32-CH 12-Bit 100 kS/s Isolated Analog Input Card PCI-9113A
ADLINK PCI-9113A is a 32-CH, 12-bit, 100 kS/s isolated analog input card. The PCI-9113A provides analog inputs with 3 programmable input ranges for both bipolar and unipolar inputs. The 32-CH single-ended analog inputs can be converted to 16-CH differential analog inputs, which improve the noise rejection in harsh industrial environments. The analog inputs are isolated from the PC's system ground. This feature not only protects the PC from being damaged from surges on the signal lines, but also eliminates ground loops and common-mode problems commonly seen in industrial measurement applications. The PCI-9113A provides custom circuit area for input signal conditioning. Either signal attenuation or filtering can be applied on per channel basis. With all the features, ADLINK PCI-9113A delivers cost-effective and reliable data acquisition capabilities for ATE, sensor monitoring, data logging, power transmission, and a broad variety of industrial measurement applications.

ADLINK PCI-9113A is a 32-CH, 12-bit, 100 kS/s isolated analog input card. The PCI-9113A provides analog inputs with 3 programmable input ranges for both bipolar and unipolar inputs. The 32-CH single-ended analog inputs can be converted to 16-CH differential analog inputs, which improve the noise rejection in harsh industrial environments. The analog inputs are isolated from the PC's system ground. This feature not only protects the PC from being damaged from surges on the signal lines, but also eliminates ground loops and common-mode problems commonly seen in industrial measurement applications. The PCI-9113A provides custom circuit area for input signal conditioning. Either signal attenuation or filtering can be applied on per channel basis. With all the features, ADLINK PCI-9113A delivers cost-effective and reliable data acquisition capabilities for ATE, sensor monitoring, data logging, power transmission, and a broad variety of industrial measurement applications.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PCI-9113A
Product Name 32-CH 12-Bit 100 kS/s Isolated Analog Input Card
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
C4 Series Input Modules - C4IDCK - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 2.5-32 VDC
View Details
Videographic Data Recorders - PPS-1000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details