ADLINK Technology Inc. 4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module USB-1210

Description
The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger functions. In addition, onboard 64M samples FIFO ensures no data loss during acquisition even when CPU or system loading is heavy. The USB-1210 is USB bus-powered and equipped with removable screw-down terminals for easy device connectivity. The attached multifunctional stand can be used for desktop, rail, or wall mounting. Suitable for high-speed data acquisition, laboratory and medical research, the USB-1210 provides a reliable measurement solution at an affordable price.
Description
The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger functions. In addition, onboard 64M samples FIFO ensures no data loss during acquisition even when CPU or system loading is heavy. The USB-1210 is USB bus-powered and equipped with removable screw-down terminals for easy device connectivity. The attached multifunctional stand can be used for desktop, rail, or wall mounting. Suitable for high-speed data acquisition, laboratory and medical research, the USB-1210 provides a reliable measurement solution at an affordable price.

Suppliers

Company
Product
Description
Supplier Links
4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module - USB-1210 - ADLINK Technology Inc.
San Jose, CA, USA
4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module
USB-1210
4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module USB-1210
The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger functions. In addition, onboard 64M samples FIFO ensures no data loss during acquisition even when CPU or system loading is heavy. The USB-1210 is USB bus-powered and equipped with removable screw-down terminals for easy device connectivity. The attached multifunctional stand can be used for desktop, rail, or wall mounting. Suitable for high-speed data acquisition, laboratory and medical research, the USB-1210 provides a reliable measurement solution at an affordable price.

The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy and excellent dynamic performance at maximum sampling rates, and flexible trigger functions. In addition, onboard 64M samples FIFO ensures no data loss during acquisition even when CPU or system loading is heavy. The USB-1210 is USB bus-powered and equipped with removable screw-down terminals for easy device connectivity. The attached multifunctional stand can be used for desktop, rail, or wall mounting. Suitable for high-speed data acquisition, laboratory and medical research, the USB-1210 provides a reliable measurement solution at an affordable price.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number USB-1210
Product Name 4-CH 16-Bit 2MS/s Simultaneous-Sampling USB DAQ Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details