ADLINK Technology Inc. Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Product Name Notes
Key Features 6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory Support for two independent displays with 1 VGA, 1...
Key Features 6th Gen Intel® Core™ i7/i5/i3 processors with H110/Q170 chipset Dual-channel DDR4 SO-DIMM sockets support up to 32GB memory Support for 2 independent displays with 1 VGA, 1 DVI...
Key Features 6th Generation Intel® Core™ i7/i5/i3 Processors and QM170 chipset 2x DDR4 SO-DIMM sockets support up to 32GB memory 1x PCI and 2x PCIe Gen3 x8 (or 1x PCIe...
Key Features Built-in ADLINK SEMA 3.0 management solution 6th Gen Intel® Core™ i7/i5/i3 Processors and QM170 chipset Single-side I/O with two SATA drive bays for easy drive swapping 1x DVI-I,...
Key Features Dual-channel DDR4 SO-DIMM sockets support up to 32 GB memory 6th Gen Intel® Core™ i7/i5/i3 processors and H110 chipset Support for 2x independent displays with 1x VGA, 1x...
Key Features Equipped with 4th generation Intel® Core™ i7-4700EQ processor Intel® Quick Sync Video technology supported with ADLINK MSDK+ Intel® vPro™ technology for security and manageability (iAMT™ 9.0, TPM 1.2,...
Key Features Intel® Atom™ D2550/N2600 processor + NM10 chipset Supports 3.5" HDD with internal SATA II interface (MXE-1311) 2 software-programmabl e RS-232/422/485 + 2 RS-232 ports 3 1000/100/10 Mbps Ethernet...
Key Features Intel® Atom™ processor E3845 with 4C @1.91 GHz SoC 2x DDR3L SO-DIMM, supporting up to 8GB memory 2 PCI + 1 PCIe x4 or 3 PCI expansion slots...
Key Features Intel® Celeron® QC N3160/DC N3060 SoC processor DDR3L 2x SODIMM up to 8GB 3x independent displays: DP, VGA (Optional LVDS or DP) Built-in ADLINK SEMA management solution 3x...
Key Features Intel® Core i7-620LE 2.0 GHz processor + Intel® QM57 chipset Configurable, providing PCI and PCIe x4 slots Rugged, -10°c to 60°c fanless operation* Built-in 9 VDC to 32...
Key Features Intel® i7-2710QE (Quad-Core)/ i5-2510E/ i3-2330E Processor + Intel® QM67 Rugged, up to -20°c to 70°c fanless operation (w/ industrial SSD)* Intel® Active Management Technology 7.0 support Optional Wireless...
Key Features Quad-Core Intel® Atom™ E3845 processors Single side I/O with easy access SATA drive bay Compact 210 (W) x 170 (D) x 70 (H) mm housing Built-in ADLINK SEMA...
Key Features Supports 3rd generation Intel® Core™ i7/i5/i3 processor + QM77 chipset 2 x DDR3 SO-DIMM socket, support up to 16GB memory 2 PCIe x8 + 1 PCI slots or...