ADLINK Technology Inc. 4-CH, 14/16-Bit, Up to 2 MS/s Simultaneous-Sampling Multi-Function DAQ Cards DAQ-2000 Series

Description
ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-samplin g multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This makes the DAQ-2000 series ideal for the stimulus/response test. The DAQ-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration functions adjust the gain and offset to within specified accuracies such that you do not have to adjust trimpots to calibrate the cards.
Description
ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-samplin g multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This makes the DAQ-2000 series ideal for the stimulus/response test. The DAQ-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration functions adjust the gain and offset to within specified accuracies such that you do not have to adjust trimpots to calibrate the cards.

Suppliers

Company
Product
Description
Supplier Links
4-CH, 14/16-Bit, Up to 2 MS/s Simultaneous-Sampling Multi-Function DAQ Cards - DAQ-2000 Series - ADLINK Technology Inc.
San Jose, CA, USA
4-CH, 14/16-Bit, Up to 2 MS/s Simultaneous-Sampling Multi-Function DAQ Cards
DAQ-2000 Series
4-CH, 14/16-Bit, Up to 2 MS/s Simultaneous-Sampling Multi-Function DAQ Cards DAQ-2000 Series
ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-samplin g multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This makes the DAQ-2000 series ideal for the stimulus/response test. The DAQ-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration functions adjust the gain and offset to within specified accuracies such that you do not have to adjust trimpots to calibrate the cards.

ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-sampling multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input configuration in order to achieve maximum noise elimination. They also provide 2-CH 12-bit analog outputs with waveform generation capability, which can be performed together with analog input functions. If more analog input or output channels are required, multiple cards can be synchronized through the SSI (system synchronization interface) bus. This makes the DAQ-2000 series ideal for the stimulus/response test. The DAQ-2000 series also feature analog and digital triggering, 24-CH programmable digital I/O lines, and 2- CH 16-bit general-purpose timer/counters. The auto-calibration functions adjust the gain and offset to within specified accuracies such that you do not have to adjust trimpots to calibrate the cards.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number DAQ-2000 Series
Product Name 4-CH, 14/16-Bit, Up to 2 MS/s Simultaneous-Sampling Multi-Function DAQ Cards
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
12-ch Input Module LAN-XI 25.6kHz w/o FP - -3053-B-120-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details