ADLINK Technology Inc. 96/48-CH Opto-22 Compatible PCI Express Digital I/O Cards PCIe-7248/7296

Description
ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. The PCIe-7248/7296 devices emulate mode 0 of the industry standard 8255 programmable peripheral interface (PPI) chips. The PCIe-7248/7296 provides 4/2 PPI chips respectively. Each PPI offers three 8-bit ports: Port A, Port B and Port C. The Port C is divided into 2 nibble-wide (4-bit) ports. The PCIe-7248/7296 devices have programmable timer/counters. One 16-bit counter is available for event counting, while the other 32-bit timer is available for timed interrupt generation. The PCIe-7248/7296 devices provide multiple programmable interrupt sources from DIO channels, as well as the output of the timer.
Description
ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. The PCIe-7248/7296 devices emulate mode 0 of the industry standard 8255 programmable peripheral interface (PPI) chips. The PCIe-7248/7296 provides 4/2 PPI chips respectively. Each PPI offers three 8-bit ports: Port A, Port B and Port C. The Port C is divided into 2 nibble-wide (4-bit) ports. The PCIe-7248/7296 devices have programmable timer/counters. One 16-bit counter is available for event counting, while the other 32-bit timer is available for timed interrupt generation. The PCIe-7248/7296 devices provide multiple programmable interrupt sources from DIO channels, as well as the output of the timer.

Suppliers

Company
Product
Description
Supplier Links
96/48-CH Opto-22 Compatible PCI Express Digital I/O Cards - PCIe-7248/7296 - ADLINK Technology Inc.
San Jose, CA, USA
96/48-CH Opto-22 Compatible PCI Express Digital I/O Cards
PCIe-7248/7296
96/48-CH Opto-22 Compatible PCI Express Digital I/O Cards PCIe-7248/7296
ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. The PCIe-7248/7296 devices emulate mode 0 of the industry standard 8255 programmable peripheral interface (PPI) chips. The PCIe-7248/7296 provides 4/2 PPI chips respectively. Each PPI offers three 8-bit ports: Port A, Port B and Port C. The Port C is divided into 2 nibble-wide (4-bit) ports. The PCIe-7248/7296 devices have programmable timer/counters. One 16-bit counter is available for event counting, while the other 32-bit timer is available for timed interrupt generation. The PCIe-7248/7296 devices provide multiple programmable interrupt sources from DIO channels, as well as the output of the timer.

ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. The PCIe-7248/7296 devices emulate mode 0 of the industry standard 8255 programmable peripheral interface (PPI) chips. The PCIe-7248/7296 provides 4/2 PPI chips respectively. Each PPI offers three 8-bit ports: Port A, Port B and Port C. The Port C is divided into 2 nibble-wide (4-bit) ports. The PCIe-7248/7296 devices have programmable timer/counters. One 16-bit counter is available for event counting, while the other 32-bit timer is available for timed interrupt generation. The PCIe-7248/7296 devices provide multiple programmable interrupt sources from DIO channels, as well as the output of the timer.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PCIe-7248/7296
Product Name 96/48-CH Opto-22 Compatible PCI Express Digital I/O Cards
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data