ADLINK Technology Inc. 4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function PXI modules PXI-2500 Series

Description
ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference sources and output polarities are programmable individually per channel. Combine this with the multiplying PXI architecture, ADLINK PXI-2500 series PXI modules can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The PXI-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.
Description
ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference sources and output polarities are programmable individually per channel. Combine this with the multiplying PXI architecture, ADLINK PXI-2500 series PXI modules can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The PXI-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

Suppliers

Company
Product
Description
Supplier Links
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function PXI modules - PXI-2500 Series - ADLINK Technology Inc.
San Jose, CA, USA
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function PXI modules
PXI-2500 Series
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function PXI modules PXI-2500 Series
ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference sources and output polarities are programmable individually per channel. Combine this with the multiplying PXI architecture, ADLINK PXI-2500 series PXI modules can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The PXI-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference sources and output polarities are programmable individually per channel. Combine this with the multiplying PXI architecture, ADLINK PXI-2500 series PXI modules can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The PXI-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PXI-2500 Series
Product Name 4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function PXI modules
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data