ADLINK Technology Inc. 24-Bit High-Resolution Dynamic Signal Acquisition and Generation Module PXI-9527

Description
The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PXI-9527 features two 24-bit simultaneous sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate up to 432 KS/s at high resolutions, making it ideal for higher bandwidth dynamic signal measurements. The sampling rate can be adjusted by setting the onboard DDS clock source to an appropriate frequency. All channels are sampled simultaneously and accept an input range from ±40 V to ±0.316 V. The PXI-9527 analog input supports software selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The ADLINK PXI-9527 also has two channels of 24-bit resolution, high fidelity analog output. The outputs occur simultaneously at software programmable rates up to 216 KS/s. A software programmable output range of ±0.1 V, ±1 V, and ±10 V is available on the output channels.
Description
The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PXI-9527 features two 24-bit simultaneous sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate up to 432 KS/s at high resolutions, making it ideal for higher bandwidth dynamic signal measurements. The sampling rate can be adjusted by setting the onboard DDS clock source to an appropriate frequency. All channels are sampled simultaneously and accept an input range from ±40 V to ±0.316 V. The PXI-9527 analog input supports software selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The ADLINK PXI-9527 also has two channels of 24-bit resolution, high fidelity analog output. The outputs occur simultaneously at software programmable rates up to 216 KS/s. A software programmable output range of ±0.1 V, ±1 V, and ±10 V is available on the output channels.

Suppliers

Company
Product
Description
Supplier Links
24-Bit High-Resolution Dynamic Signal Acquisition and Generation Module - PXI-9527 - ADLINK Technology Inc.
San Jose, CA, USA
24-Bit High-Resolution Dynamic Signal Acquisition and Generation Module
PXI-9527
24-Bit High-Resolution Dynamic Signal Acquisition and Generation Module PXI-9527
The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PXI-9527 features two 24-bit simultaneous sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate up to 432 KS/s at high resolutions, making it ideal for higher bandwidth dynamic signal measurements. The sampling rate can be adjusted by setting the onboard DDS clock source to an appropriate frequency. All channels are sampled simultaneously and accept an input range from ±40 V to ±0.316 V. The PXI-9527 analog input supports software selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The ADLINK PXI-9527 also has two channels of 24-bit resolution, high fidelity analog output. The outputs occur simultaneously at software programmable rates up to 216 KS/s. A software programmable output range of ±0.1 V, ±1 V, and ±10 V is available on the output channels.

The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PXI-9527 features two 24-bit simultaneous sampling analog input channels. The 24-bit sigma-delta ADC provides a sampling rate up to 432 KS/s at high resolutions, making it ideal for higher bandwidth dynamic signal measurements. The sampling rate can be adjusted by setting the onboard DDS clock source to an appropriate frequency. All channels are sampled simultaneously and accept an input range from ±40 V to ±0.316 V. The PXI-9527 analog input supports software selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The ADLINK PXI-9527 also has two channels of 24-bit resolution, high fidelity analog output. The outputs occur simultaneously at software programmable rates up to 216 KS/s. A software programmable output range of ±0.1 V, ±1 V, and ±10 V is available on the output channels.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PXI-9527
Product Name 24-Bit High-Resolution Dynamic Signal Acquisition and Generation Module
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-873-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 24 bits
DC Voltage 2V
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details