ADLINK Technology Inc. 24-Bit Precision Load Cell Input Card PCI-9524

Description
The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for MTS manufacturers. The PCI-9524 easily integrates physical quantity measurement and implements strategy of close-loop control in a single module package. For transducer measurement, the PCI-9524 supports sensitivity from 1.0 mV/V to 4.0 mV/V and provides a 1/200000 accuracy of measurement of full scale. These features make the PCI-9524 suitable for precise measurement in large-scale transducers.
Description
The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for MTS manufacturers. The PCI-9524 easily integrates physical quantity measurement and implements strategy of close-loop control in a single module package. For transducer measurement, the PCI-9524 supports sensitivity from 1.0 mV/V to 4.0 mV/V and provides a 1/200000 accuracy of measurement of full scale. These features make the PCI-9524 suitable for precise measurement in large-scale transducers.

Suppliers

Company
Product
Description
Supplier Links
24-Bit Precision Load Cell Input Card - PCI-9524 - ADLINK Technology Inc.
San Jose, CA, USA
24-Bit Precision Load Cell Input Card
PCI-9524
24-Bit Precision Load Cell Input Card PCI-9524
The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for MTS manufacturers. The PCI-9524 easily integrates physical quantity measurement and implements strategy of close-loop control in a single module package. For transducer measurement, the PCI-9524 supports sensitivity from 1.0 mV/V to 4.0 mV/V and provides a 1/200000 accuracy of measurement of full scale. These features make the PCI-9524 suitable for precise measurement in large-scale transducers.

The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete hardware solution for MTS manufacturers. The PCI-9524 easily integrates physical quantity measurement and implements strategy of close-loop control in a single module package. For transducer measurement, the PCI-9524 supports sensitivity from 1.0 mV/V to 4.0 mV/V and provides a 1/200000 accuracy of measurement of full scale. These features make the PCI-9524 suitable for precise measurement in large-scale transducers.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PCI-9524
Product Name 24-Bit Precision Load Cell Input Card
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - TLV990-13PFB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 10 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details