ADLINK Technology Inc. 32-CH Isolated DIO PCI Cards PCI-7230/33/34

Description
ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of industry applications. The PCI-7230 and PCI-7234 devices also feature a wide output range from 5 to 35 V, which is suitable for relay driving and industrial automation applications. The PCI-7234P provides current-source output capability. The PCI-7230 and PCI-7233 also provide two interrupt sources on digital input channels. The PCI-7233 also features a change-of-state (COS) function that generates an interrupt when any digital input changes its state.
Description
ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of industry applications. The PCI-7230 and PCI-7234 devices also feature a wide output range from 5 to 35 V, which is suitable for relay driving and industrial automation applications. The PCI-7234P provides current-source output capability. The PCI-7230 and PCI-7233 also provide two interrupt sources on digital input channels. The PCI-7233 also features a change-of-state (COS) function that generates an interrupt when any digital input changes its state.

Suppliers

Company
Product
Description
Supplier Links
32-CH Isolated DIO PCI Cards - PCI-7230/33/34 - ADLINK Technology Inc.
San Jose, CA, USA
32-CH Isolated DIO PCI Cards
PCI-7230/33/34
32-CH Isolated DIO PCI Cards PCI-7230/33/34
ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of industry applications. The PCI-7230 and PCI-7234 devices also feature a wide output range from 5 to 35 V, which is suitable for relay driving and industrial automation applications. The PCI-7234P provides current-source output capability. The PCI-7230 and PCI-7233 also provide two interrupt sources on digital input channels. The PCI-7233 also features a change-of-state (COS) function that generates an interrupt when any digital input changes its state.

ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy to sense the status of external devices. The non-polarity characteristic is suitable for a wide variety of industry applications. The PCI-7230 and PCI-7234 devices also feature a wide output range from 5 to 35 V, which is suitable for relay driving and industrial automation applications. The PCI-7234P provides current-source output capability. The PCI-7230 and PCI-7233 also provide two interrupt sources on digital input channels. The PCI-7233 also features a change-of-state (COS) function that generates an interrupt when any digital input changes its state.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PCI-7230/33/34
Product Name 32-CH Isolated DIO PCI Cards
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

4-slot Distributed DA&C System for RS-485 - ADAM-5000/485-AE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Fieldbus Module - ibaM-EIP-S-1G - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection Ethernet
View Details