ADLINK Technology Inc. 8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available) USB-1901/1902/1903

Description
The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input ranges, while the USB-1903 features additional built-in precision current-to voltage resistors capable of direct measurement of current signal from 0 to 20 mA. The USB-1900 series is USB bus powered and equipped with removable screw-down terminals for easy device connectivity. The attached multi-functional stand can be used for desktop, rail, or wall mounting. Suitable for mixed-signal tests, laboratory research, and factory automation, the USB-1900 series provide a simple measurement solution at an affordable price.
Description
The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input ranges, while the USB-1903 features additional built-in precision current-to voltage resistors capable of direct measurement of current signal from 0 to 20 mA. The USB-1900 series is USB bus powered and equipped with removable screw-down terminals for easy device connectivity. The attached multi-functional stand can be used for desktop, rail, or wall mounting. Suitable for mixed-signal tests, laboratory research, and factory automation, the USB-1900 series provide a simple measurement solution at an affordable price.

Suppliers

Company
Product
Description
Supplier Links
8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available) - USB-1901/1902/1903 - ADLINK Technology Inc.
San Jose, CA, USA
8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available)
USB-1901/1902/1903
8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available) USB-1901/1902/1903
The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input ranges, while the USB-1903 features additional built-in precision current-to voltage resistors capable of direct measurement of current signal from 0 to 20 mA. The USB-1900 series is USB bus powered and equipped with removable screw-down terminals for easy device connectivity. The attached multi-functional stand can be used for desktop, rail, or wall mounting. Suitable for mixed-signal tests, laboratory research, and factory automation, the USB-1900 series provide a simple measurement solution at an affordable price.

The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input ranges, while the USB-1903 features additional built-in precision current-to voltage resistors capable of direct measurement of current signal from 0 to 20 mA. The USB-1900 series is USB bus powered and equipped with removable screw-down terminals for easy device connectivity. The attached multi-functional stand can be used for desktop, rail, or wall mounting. Suitable for mixed-signal tests, laboratory research, and factory automation, the USB-1900 series provide a simple measurement solution at an affordable price.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number USB-1901/1902/1903
Product Name 8/16-CH 16-Bit 250 kS/s Multi-Function USB DAQ Modules (OEM version available)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog Input Module - 750-485 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details