ADLINK Technology Inc. 4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function DAQ Cards DAQ-2500 Series

Description
ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel basis, combining with the multiplying DAC architecture, ADLINK DAQ-2500 series DAQ cards can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees the CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The DAQ-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.
Description
ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel basis, combining with the multiplying DAC architecture, ADLINK DAQ-2500 series DAQ cards can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees the CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The DAQ-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

Suppliers

Company
Product
Description
Supplier Links
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function DAQ Cards - DAQ-2500 Series - ADLINK Technology Inc.
San Jose, CA, USA
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function DAQ Cards
DAQ-2500 Series
4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function DAQ Cards DAQ-2500 Series
ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel basis, combining with the multiplying DAC architecture, ADLINK DAQ-2500 series DAQ cards can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees the CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The DAQ-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. The reference sources and the output polarities are programmable on per channel basis, combining with the multiplying DAC architecture, ADLINK DAQ-2500 series DAQ cards can generate complex modulated analog signals. The hardware-based arbitrary waveform generation frees the CPU intervention even when all analog outputs are updating at full speed, and the lengths of waveforms are only limited by the system memory. The DAQ-2500 series integrate up to 8-CH, 400 kS/s, 14-bit single-ended analog inputs with programmable polarity, 24-CH programmable digital I/O lines, and 2-CH 16-bit general-purpose timer/counters.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number DAQ-2500 Series
Product Name 4/8-CH 12-Bit 1 MS/s Analog Output Multi-Function DAQ Cards
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

12DO(Source type) Modbus RS-485 Remote I/O - ADAM-4056SO-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; mV, Differential, 8-ch - MAQ20-MVDN - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details