ADLINK Technology Inc. Datasheets for GPIB Controllers and GPIB Interface Boards
GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks.
GPIB Controllers and GPIB Interface Boards: Learn more
| Product Name | Notes |
|---|---|
| ADLINK LPCI-3488A GPIB controller interface card, fully compatible with the IEEE 488 instrumentation control and communication standard, is capable of controlling up to 14 stand-alone instruments via IEEE 488 cables. | |
| ADLINK"s GPIB interface solutions are delivered with complete software support, including a driver API set that is fully binary compatible with NI-488.2* driver. All programs written based on the GPIB-32.DLL... | |
| The IEEE-488 standard, also known as GPIB, is a bus interface that connects instruments with a computer to form an ATE system. Today, GPIB is still the most popular interface... |