ADLINK Technology Inc. 96-CH 12-Bit 3 MS/s Ultra High Density Analog Input PXI Module PXI-2208

Description
ADLINIK PXI-2208 is an ultra high-density, high-performance analog input module. This device can sample up to 96 AI channels with various gain settings and scan sequences, making it ideal for dealing with ultra high-density analog signals with various input ranges and sampling speeds. These devices also offer a differential mode for 48 AI channels to achieve maximum noise elimination. The PXI-2208 also features analog and digital triggering and 24-CH programmable digital I/O lines. Like all the other members in the PXI-2000 family, the PXI-2208 is able to perform analog input at full speed. Multiple modules can also be synchronized through the PXI trigger bus. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.
Description
ADLINIK PXI-2208 is an ultra high-density, high-performance analog input module. This device can sample up to 96 AI channels with various gain settings and scan sequences, making it ideal for dealing with ultra high-density analog signals with various input ranges and sampling speeds. These devices also offer a differential mode for 48 AI channels to achieve maximum noise elimination. The PXI-2208 also features analog and digital triggering and 24-CH programmable digital I/O lines. Like all the other members in the PXI-2000 family, the PXI-2208 is able to perform analog input at full speed. Multiple modules can also be synchronized through the PXI trigger bus. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

Suppliers

Company
Product
Description
Supplier Links
96-CH 12-Bit 3 MS/s Ultra High Density Analog Input PXI Module - PXI-2208 - ADLINK Technology Inc.
San Jose, CA, USA
96-CH 12-Bit 3 MS/s Ultra High Density Analog Input PXI Module
PXI-2208
96-CH 12-Bit 3 MS/s Ultra High Density Analog Input PXI Module PXI-2208
ADLINIK PXI-2208 is an ultra high-density, high-performance analog input module. This device can sample up to 96 AI channels with various gain settings and scan sequences, making it ideal for dealing with ultra high-density analog signals with various input ranges and sampling speeds. These devices also offer a differential mode for 48 AI channels to achieve maximum noise elimination. The PXI-2208 also features analog and digital triggering and 24-CH programmable digital I/O lines. Like all the other members in the PXI-2000 family, the PXI-2208 is able to perform analog input at full speed. Multiple modules can also be synchronized through the PXI trigger bus. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

ADLINIK PXI-2208 is an ultra high-density, high-performance analog input module. This device can sample up to 96 AI channels with various gain settings and scan sequences, making it ideal for dealing with ultra high-density analog signals with various input ranges and sampling speeds. These devices also offer a differential mode for 48 AI channels to achieve maximum noise elimination. The PXI-2208 also features analog and digital triggering and 24-CH programmable digital I/O lines. Like all the other members in the PXI-2000 family, the PXI-2208 is able to perform analog input at full speed. Multiple modules can also be synchronized through the PXI trigger bus. The auto-calibration feature adjusts the gain and offset to a specified accuracy, eliminating the need to calibrate the modules by adjusting trimpots.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number PXI-2208
Product Name 96-CH 12-Bit 3 MS/s Ultra High Density Analog Input PXI Module
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details