ADLINK Technology Inc. Isolated USB Digital I/O Modules (OEM version available) USB-7230/7250

Description
The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay output (4 form C and 4 form A), 8-CH isolated DI, and 2-CH frequency/event counters. The USB-powered USB-7230/7250 features removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-7230/7250 is suitable for industrial I/O control applications requiring high voltage and superior protection. High isolation voltage protects against damage from accidental contact with external voltages and eliminates troublesome ground loops. U-Test, a free ready-to-use testing program, is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.
Description
The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay output (4 form C and 4 form A), 8-CH isolated DI, and 2-CH frequency/event counters. The USB-powered USB-7230/7250 features removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-7230/7250 is suitable for industrial I/O control applications requiring high voltage and superior protection. High isolation voltage protects against damage from accidental contact with external voltages and eliminates troublesome ground loops. U-Test, a free ready-to-use testing program, is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

Suppliers

Company
Product
Description
Supplier Links
Isolated USB Digital I/O Modules (OEM version available) - USB-7230/7250 - ADLINK Technology Inc.
San Jose, CA, USA
Isolated USB Digital I/O Modules (OEM version available)
USB-7230/7250
Isolated USB Digital I/O Modules (OEM version available) USB-7230/7250
The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay output (4 form C and 4 form A), 8-CH isolated DI, and 2-CH frequency/event counters. The USB-powered USB-7230/7250 features removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-7230/7250 is suitable for industrial I/O control applications requiring high voltage and superior protection. High isolation voltage protects against damage from accidental contact with external voltages and eliminates troublesome ground loops. U-Test, a free ready-to-use testing program, is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay output (4 form C and 4 form A), 8-CH isolated DI, and 2-CH frequency/event counters. The USB-powered USB-7230/7250 features removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-7230/7250 is suitable for industrial I/O control applications requiring high voltage and superior protection. High isolation voltage protects against damage from accidental contact with external voltages and eliminates troublesome ground loops. U-Test, a free ready-to-use testing program, is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number USB-7230/7250
Product Name Isolated USB Digital I/O Modules (OEM version available)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details