ADLINK Technology Inc. 4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available) USB-2401

Description
The USB-2401 is a 24-bit, 4-channel simultaneous-samplin g universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain gauge, and others. Individual channels can be programmed to measure different signal types. The USB-powered USB-2401 is equipped with removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-2401 is suitable for basic measurement applications requiring high resolution and accuracy, laboratory research and material testing environments, and industrial temperature measurement. U-test,a free ready-to-use testing program is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.
Description
The USB-2401 is a 24-bit, 4-channel simultaneous-samplin g universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain gauge, and others. Individual channels can be programmed to measure different signal types. The USB-powered USB-2401 is equipped with removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-2401 is suitable for basic measurement applications requiring high resolution and accuracy, laboratory research and material testing environments, and industrial temperature measurement. U-test,a free ready-to-use testing program is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

Suppliers

Company
Product
Description
Supplier Links
4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available) - USB-2401 - ADLINK Technology Inc.
San Jose, CA, USA
4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available)
USB-2401
4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available) USB-2401
The USB-2401 is a 24-bit, 4-channel simultaneous-samplin g universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain gauge, and others. Individual channels can be programmed to measure different signal types. The USB-powered USB-2401 is equipped with removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-2401 is suitable for basic measurement applications requiring high resolution and accuracy, laboratory research and material testing environments, and industrial temperature measurement. U-test,a free ready-to-use testing program is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

The USB-2401 is a 24-bit, 4-channel simultaneous-sampling universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple, RTD, load cell, strain gauge, and others. Individual channels can be programmed to measure different signal types. The USB-powered USB-2401 is equipped with removable screw-down terminals for easy device connectivity, and the included multi-functional stand fully supports desktop, rail, or wall mounting. The USB-2401 is suitable for basic measurement applications requiring high resolution and accuracy, laboratory research and material testing environments, and industrial temperature measurement. U-test,a free ready-to-use testing program is included to enable operation or testing of all ADLINK USB DAQ series functions with no programming requirement.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Data Acquisition
Product Number USB-2401
Product Name 4-CH 24-Bit Universal Input USB DAQ Modules (OEM version available)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
GMS Series 17.5mm Input Modules - 84115503 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 4-32 VDC
View Details
Videographic Data Recorders - PPS-2000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details