ADLINK Technology Inc. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| 12- or 16-bit D/A resolution voltage or current output and up to 1 MS/s update rate are supported. | |
| ADLINK PCI-6208 series are 8 or 16-CH, 16-bit, analog output cards. The PCI-6208V-GL offers 8 voltage outputs with ¡Ó10 V range, featuring 15-bit monotonicity and 10 V/£gs slew rate. The... | |
| ADLINK PCIe-6208 series are 8 or 16-CH, 16-bit, PCI Express analog output cards which provide high resolution, high-density analog output functionalities and are suitable for ATE, signal generation, industrial process... |