ADLINK Technology Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| ADLINK PXIS-2670 is a compact 14-slot PXI chassis that provides one system and 13 peripheral slots in a space-saving 483 mm x 178 mm x 258 mm dimension. Supporting both... | |
| ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI... | |
| Prepared for rugged mobility, the ADLINK PXIS-2630 is a 3U PXI chassis with one system slot and seven peripheral slots. The chassis is compliant with PXI and CompactPCI specifications and... | |
| The ADLINK PXES-2590 is a 9-slot PXI Express chassis equipped with advanced features and functions. Compliant with PXI Express and cPCI Express specifications, the PXES-2590 offers one system slot, one... | |
| The ADLINK PXES-2780 is an 18-slot PXI Express chassis, compliant with PXI Express and cPCI Express specifications and offering one system slot, one system timing slot, ten hybrid peripheral slots,... | |
| The ADLINK PXIS-2719A is a 3U PXI chassis with a series of advanced features: *An innovative cooling mechanism to deliver efficient and uniform heat dissipation *Superior stability within an extended... | |
| The ADLINK PXIS-3320 is a 19" 6U PXI chassis comes with one system slot and 14 peripheral slots that flexibly supports PXI and CompactPCI modules. Compliant with the PXI specifications... | |
| The PXES-2301 6-slot PXIe chassis provides all-hybrid peripheral slots for data throughput up to 8 GB/s, optimization for industry use with enhanced heat dissipation and maximum PXI platform stability, leading... | |
| The PXIS-2508 is ADLINK´s new-generation PXI chassis equipped with advanced features and functionalities. Set in a sleek and lightweight chassis for superior portability, the PXIS-2508 also boasts of wider operating... |