The 121004-KT provides everything you need to get your COM Express project off to a fast start. Powered by a 1.8GHz Intel Atom® N2800 CPU with 4GB RAM and integrated heatsink, the QuickStart kit includes an installed 2.5″ 32GB SATA solid-state disk. Standard features include five USB 2.0, two RS-232, one RS-485, dual Gigabit Ethernet, SATA, DisplayPort and audio interfaces. To interface the RS-485 port, a 10-pin IDC to DB9M serial cable is included. The carrier board and module are powered by the included 100-240VAC to 24VDC external power supply with US power cord. The QuickStart kit uses the same COM Express module and carrier board as the Sealevel Relio R2 and R3 industrial computers.
Sealevel’s 121004-KT simplifies software development and prototyping while the target application carrier board is designed. Take advantage of Sealevel’s carrier board development services for the fastest time to market. Our extensive library of proven I/O circuits including serial, analog and digital functionality simplifies the design process and can be easily optimized to meet the specific I/O count, voltage ranges and connector types required for your application.
Turn to Sealevel’s custom capabilities for expertise in electrical, mechanical, software, environmental stress screening, project management and compliance & certification. Call us today to discuss the design capabilities, reliability improvements and design control advantages that a Sealevel COM Express carrier board or system design will bring to your next product.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121004-KT |
| Product Name | COM Express QuickStart Kit, 1.8GHz Intel Atom N2800, 4GB RAM, 32GB SSD |