The KT107 facilitates field wiring for applications requiring connections other than to relay racks. The KT107 kit includes the TB07 terminal block and CA167 ribbon cable. A 6 section of Snap track and DIN rail clips are included for DIN rail mounting.
The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc. The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground.
The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | KT107 |
| Product Name | Terminal Block Kit – TB07 + CA167 Cable |