THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES.
Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information.
Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3810 provides eight single-ended 12-bit inputs. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate.
Includes 3810 PC/104 board, ribbon cable, and Portholes™ mounting plate with removable screw terminals for installation in an enclosure.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 3810-KT |
| Product Name | PC/104 A/D Interface with 16 Digital (TTL) I/O Portholes Kit |