With the SeaLATCH dual USB PCI bracket, you can use open USB headers on the motherboard to easily add two locking USB Type A connectors to your computer enclosure. The dual USB PCI adapter interfaces to a variety of small board computers and motherboards via two internal USB header connections. Order the correct cable for your motherboard under the Accessories tab.
The SL-PCI2 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with a USB cable with a SeaLATCH USB type A connector, the metal thumbscrew provides a secure metal-to-metal connection and prevents accidental cable disconnection. Order optional USB cables with SeaLATCH USB connectors under the Accessories tab, or use standard USB cables.
The SL-PCI2 is compatible with any computer with an available PCI location and provides a clean, professional installation. The SL-PCI2 does not require or use a PCI slot on the system board. If you only need a single SeaLATCH USB port, order the SL-PCI. If you need a low profile PCI bracket, order the SL-LPCI.
A 2mm 4-pin Molex header is integrated into each adapter and provides the internal USB interface to your host system. Simply choose the correct internal USB cables for your application. For EBX and larger motherboards with a 0.1 onboard USB header, order two of the CA260 internal USB cables. For smaller motherboards with a 2mm onboard USB header, order two of the CA383 internal USB cables.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SL-PCI2 |
| Product Name | Dual USB PCI Bracket with Two SeaLATCH Type A Ports |