Sealevel Systems, Inc. Terminal Block Kit – 50 Pin Header (IDC Ribbon Cable) to Screw Terminals for Industry Standard TTL Solid State Relay Rack Cables TB07-KT

Description
The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07-KT ships with a terminal block, a 6 piece of slotted Snap Track, and two DIN-rail mounting clips.
Description
The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07-KT ships with a terminal block, a 6 piece of slotted Snap Track, and two DIN-rail mounting clips.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Kit – 50 Pin Header (IDC Ribbon Cable) to Screw Terminals for Industry Standard TTL Solid State Relay Rack Cables - TB07-KT - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Block Kit – 50 Pin Header (IDC Ribbon Cable) to Screw Terminals for Industry Standard TTL Solid State Relay Rack Cables
TB07-KT
Terminal Block Kit – 50 Pin Header (IDC Ribbon Cable) to Screw Terminals for Industry Standard TTL Solid State Relay Rack Cables TB07-KT
The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07-KT ships with a terminal block, a 6 piece of slotted Snap Track, and two DIN-rail mounting clips.

The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground.

The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07-KT ships with a terminal block, a 6 piece of slotted Snap Track, and two DIN-rail mounting clips.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Uncategorized Products
Product Number TB07-KT
Product Name Terminal Block Kit – 50 Pin Header (IDC Ribbon Cable) to Screw Terminals for Industry Standard TTL Solid State Relay Rack Cables
Unlock Full Specs
to access all available technical data