General Properties of SBR (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.)
Commercial grade red SBR sheet, Plate Finish
Talc Free
Kuriyama of America, Inc. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | R75-08x36x25 |
Product Name | 1/4 in. Gauge Thickness, 25 ft Avg. Linear Length Per Roll, and 36 in. Width Red SBR Sheet Plate|Master File |
Form / Shape | Sheet or Film |
Chemical System | Styrene-Butadiene |
Thickness | 0.2500 inch (6.35 mm) |
Width / O.D. | 36 inch (914 mm) |