General Properties of Neoprene (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.)
Commercial grade black neoprene sheet, available in five styles
Talc Free
Kuriyama of America, Inc. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | N60-02x72x67 |
Product Name | Style N60, 72 in. Width, 1/16 in. Gauge Thickness, and 72 ft Avg. Linear Length Per Roll Neoprene Sheet|Master File |
Form / Shape | Sheet or Film |
Chemical System | Chloroprene |
Thickness | 0.0625 inch (1.59 mm) |
Width / O.D. | 72 inch (1829 mm) |