General Properties of Neoprene (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.)
Commercial grade black neoprene sheet, available in five styles
Talc Free
Kuriyama of America, Inc. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | N40-06x36x36 |
Product Name | Style N40, 36 in. Width, 3/16 in. Gauge Thickness, and 36 ft Avg. Linear Length Per Roll Neoprene Sheet|Master File |
Form / Shape | Sheet or Film |
Chemical System | Chloroprene |
Thickness | 0.1875 inch (4.76 mm) |
Width / O.D. | 36 inch (914 mm) |