Bluetools 539-501-I-MT

Description
CDI Torque Sensor, 501-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 5-50 in.lb. Drive: 1/4"
Description
CDI Torque Sensor, 501-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 5-50 in.lb. Drive: 1/4"

Suppliers

Company
Product
Description
Supplier Links
539-501-I-MT -  - Bluetools
Greensboro, NC, USA
539-501-I-MT
539-501-I-MT
CDI Torque Sensor, 501-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 5-50 in.lb. Drive: 1/4"

CDI Torque Sensor, 501-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters.

  • Torque Range: 5-50 in.lb.
  • Drive: 1/4"
Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-501-I-MT
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M4-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Frequency
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Torque Testers - 2522778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details