Bluetools 539-900-0-1KIT

Description
The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 50 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 1/4" Capacity: 50 in.lb. Adapter Bits: 1/4" Male Hex x 3/16" Male Hex Load Screw: 1/4 - 28 x 1 Joint rate simulator adapters are also available in 400 in.lb. (Order No. 539-900-2-01KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.
Description
The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 50 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 1/4" Capacity: 50 in.lb. Adapter Bits: 1/4" Male Hex x 3/16" Male Hex Load Screw: 1/4 - 28 x 1 Joint rate simulator adapters are also available in 400 in.lb. (Order No. 539-900-2-01KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

Suppliers

Company
Product
Description
Supplier Links
Greensboro, NC, USA
539-900-0-1KIT
539-900-0-1KIT
The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 50 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 1/4" Capacity: 50 in.lb. Adapter Bits: 1/4" Male Hex x 3/16" Male Hex Load Screw: 1/4 - 28 x 1 Joint rate simulator adapters are also available in 400 in.lb. (Order No. 539-900-2-01KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 50 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints.

  • Tester Drive: 1/4"
  • Capacity: 50 in.lb.
  • Adapter Bits: 1/4" Male Hex x 3/16" Male Hex
  • Load Screw: 1/4 - 28 x 1

Joint rate simulator adapters are also available in 400 in.lb. (Order No. 539-900-2-01KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-900-0-1KIT
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 2522772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Cap torque tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT01-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details