Bluetools 539-1002-F-MT

Description
CDI Torque Sensor, 1002-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 10-100 ft.lb. Drive: 3/8"
Description
CDI Torque Sensor, 1002-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 10-100 ft.lb. Drive: 3/8"

Suppliers

Company
Product
Description
Supplier Links
539-1002-F-MT -  - Bluetools
Greensboro, NC, USA
539-1002-F-MT
539-1002-F-MT
CDI Torque Sensor, 1002-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 10-100 ft.lb. Drive: 3/8"

CDI Torque Sensor, 1002-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 1% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters.

  • Torque Range: 10-100 ft.lb.
  • Drive: 3/8"
Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-1002-F-MT
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
View Details
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Display Type Digital Numerical Display
Operating Temp 50 to 86 F (10 to 30 C)
View Details
Torque Testers - 2217469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details