Bluetools 539-1001-O-DTT

Description
The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the operator to conveniently test torque wrenches and test torque screwdrivers. It features an easy-to-use touch pad screen to capture peak torque values during a test in real time, and download stored torque data to a PC. All DTT torque testers are sold in a kit with the complete torque tester, hard carrying case, two socket driver reducer adapters and AC/DC power supply. CDI Torque Products is America's largest manufacturer of Electronic Torque Tools and Mechanical Torque Tools. A leading industry innovator for over 30 years, CDI provides the highest in quality torque measurement and torque limiting devices. 1001-O-DTT FEATURES Range: 10-100 in.oz./0.7-.706 Nm Accuracy: + or - 0.50% (10% to 100%) CW & CCW of indicated test value at 25 Deg. C Units of Measure: Nm, kgcm, ft.lb., in.lb., in.oz., kgm, cNm 1/4" Square Drive Integral Transducer and sturdy housing allow mounting in virtually any position Integral Transducer: Full bridge strain gage, 350 ohm, 1500uE, 3mV/V F.S, 3.75 excitation. Units of Torque: Nm, kgcm, ft.lb., in.lb., kgm Audible (tone) Torque Accuracy: ±0.5% CW and CCW from 5.6 to 100% of full scale at 25° C LCD Touch Screen: 4.7 in. color graphics display Screen resolution: 480 X 272 pixels 110 Volt AC/DC power supply included Display Accuracy: 4 digits, 9999 cycle counts Six "AA" Alkaline cells for battery power included Track, Peak and First Peak modes of operation Operating Temperature: 40 to 110° F (5 to 42° C) Storage Temperature: 0 to 122° F (-20 to 50° C) Humidity up to 85% non-condensing ISO-6789-2003 and ASME B107-28-2005 standards compliant Certificate of N.I.S.T. traceability from 5.6 to 100% of full scale Includes storage case, 9-V A/C C/C adapter, USB cable, 6 AA batteries All CDI Torque Wrenches and Testers are provided with a Certificate of Calibration Call BlueTools.com to order your CDI Digital Torque Tester at 1-336-282-2020.
Description
The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the operator to conveniently test torque wrenches and test torque screwdrivers. It features an easy-to-use touch pad screen to capture peak torque values during a test in real time, and download stored torque data to a PC. All DTT torque testers are sold in a kit with the complete torque tester, hard carrying case, two socket driver reducer adapters and AC/DC power supply. CDI Torque Products is America's largest manufacturer of Electronic Torque Tools and Mechanical Torque Tools. A leading industry innovator for over 30 years, CDI provides the highest in quality torque measurement and torque limiting devices. 1001-O-DTT FEATURES Range: 10-100 in.oz./0.7-.706 Nm Accuracy: + or - 0.50% (10% to 100%) CW & CCW of indicated test value at 25 Deg. C Units of Measure: Nm, kgcm, ft.lb., in.lb., in.oz., kgm, cNm 1/4" Square Drive Integral Transducer and sturdy housing allow mounting in virtually any position Integral Transducer: Full bridge strain gage, 350 ohm, 1500uE, 3mV/V F.S, 3.75 excitation. Units of Torque: Nm, kgcm, ft.lb., in.lb., kgm Audible (tone) Torque Accuracy: ±0.5% CW and CCW from 5.6 to 100% of full scale at 25° C LCD Touch Screen: 4.7 in. color graphics display Screen resolution: 480 X 272 pixels 110 Volt AC/DC power supply included Display Accuracy: 4 digits, 9999 cycle counts Six "AA" Alkaline cells for battery power included Track, Peak and First Peak modes of operation Operating Temperature: 40 to 110° F (5 to 42° C) Storage Temperature: 0 to 122° F (-20 to 50° C) Humidity up to 85% non-condensing ISO-6789-2003 and ASME B107-28-2005 standards compliant Certificate of N.I.S.T. traceability from 5.6 to 100% of full scale Includes storage case, 9-V A/C C/C adapter, USB cable, 6 AA batteries All CDI Torque Wrenches and Testers are provided with a Certificate of Calibration Call BlueTools.com to order your CDI Digital Torque Tester at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
539-1001-O-DTT -  - Bluetools
Greensboro, NC, USA
539-1001-O-DTT
539-1001-O-DTT
The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the operator to conveniently test torque wrenches and test torque screwdrivers. It features an easy-to-use touch pad screen to capture peak torque values during a test in real time, and download stored torque data to a PC. All DTT torque testers are sold in a kit with the complete torque tester, hard carrying case, two socket driver reducer adapters and AC/DC power supply. CDI Torque Products is America's largest manufacturer of Electronic Torque Tools and Mechanical Torque Tools. A leading industry innovator for over 30 years, CDI provides the highest in quality torque measurement and torque limiting devices. 1001-O-DTT FEATURES Range: 10-100 in.oz./0.7-.706 Nm Accuracy: + or - 0.50% (10% to 100%) CW & CCW of indicated test value at 25 Deg. C Units of Measure: Nm, kgcm, ft.lb., in.lb., in.oz., kgm, cNm 1/4" Square Drive Integral Transducer and sturdy housing allow mounting in virtually any position Integral Transducer: Full bridge strain gage, 350 ohm, 1500uE, 3mV/V F.S, 3.75 excitation. Units of Torque: Nm, kgcm, ft.lb., in.lb., kgm Audible (tone) Torque Accuracy: ±0.5% CW and CCW from 5.6 to 100% of full scale at 25° C LCD Touch Screen: 4.7 in. color graphics display Screen resolution: 480 X 272 pixels 110 Volt AC/DC power supply included Display Accuracy: 4 digits, 9999 cycle counts Six "AA" Alkaline cells for battery power included Track, Peak and First Peak modes of operation Operating Temperature: 40 to 110° F (5 to 42° C) Storage Temperature: 0 to 122° F (-20 to 50° C) Humidity up to 85% non-condensing ISO-6789-2003 and ASME B107-28-2005 standards compliant Certificate of N.I.S.T. traceability from 5.6 to 100% of full scale Includes storage case, 9-V A/C C/C adapter, USB cable, 6 AA batteries All CDI Torque Wrenches and Testers are provided with a Certificate of Calibration Call BlueTools.com to order your CDI Digital Torque Tester at 1-336-282-2020.

The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the operator to conveniently test torque wrenches and test torque screwdrivers. It features an easy-to-use touch pad screen to capture peak torque values during a test in real time, and download stored torque data to a PC. All DTT torque testers are sold in a kit with the complete torque tester, hard carrying case, two socket driver reducer adapters and AC/DC power supply.
CDI Torque Products is America's largest manufacturer of Electronic Torque Tools and Mechanical Torque Tools. A leading industry innovator for over 30 years, CDI provides the highest in quality torque measurement and torque limiting devices.

1001-O-DTT FEATURES

  • Range: 10-100 in.oz./0.7-.706 Nm
  • Accuracy: + or - 0.50% (10% to 100%) CW & CCW of indicated test value at 25 Deg. C
  • Units of Measure: Nm, kgcm, ft.lb., in.lb., in.oz., kgm, cNm
  • 1/4" Square Drive
  • Integral Transducer and sturdy housing allow mounting in virtually any position
  • Integral Transducer: Full bridge strain gage, 350 ohm,
    1500uE, 3mV/V F.S, 3.75 excitation.
  • Units of Torque: Nm, kgcm, ft.lb., in.lb., kgm
  • Audible (tone)
  • Torque Accuracy: ±0.5% CW and CCW from 5.6 to 100% of full scale at 25° C
  • LCD Touch Screen: 4.7 in. color graphics display
  • Screen resolution: 480 X 272 pixels
  • 110 Volt AC/DC power supply included
  • Display Accuracy: 4 digits, 9999 cycle counts
  • Six "AA" Alkaline cells for battery power included
  • Track, Peak and First Peak modes of operation
  • Operating Temperature: 40 to 110° F (5 to 42° C)
  • Storage Temperature: 0 to 122° F (-20 to 50° C)
  • Humidity up to 85% non-condensing
  • ISO-6789-2003 and ASME B107-28-2005 standards compliant
  • Certificate of N.I.S.T. traceability from 5.6 to 100% of full scale
  • Includes storage case, 9-V A/C C/C adapter, USB cable, 6 AA batteries
  • All CDI Torque Wrenches and Testers are provided with a Certificate of Calibration

Call BlueTools.com to order your CDI Digital Torque Tester at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-1001-O-DTT
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Torque Testers - 8477997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details