Bluetools 426-M100

Description
Range is 10 - 100 in. lbs. Soft joint simulator is included Completely portable Dual scale, digital displayli> Powered by Rechargeable Ni-Cad battery (40 hours continuous use Measures torque clockwise and counterclockwise Designed for vertical and horizontal use to provide easy measurement of pistol grip and in-line power tools, and hand torque tools Cost for certification is $125.00 List Price: $2600.00 Clearance Price: $1300.00 (NEW!) You SAVE 50% Off List Price!!
Description
Range is 10 - 100 in. lbs. Soft joint simulator is included Completely portable Dual scale, digital displayli> Powered by Rechargeable Ni-Cad battery (40 hours continuous use Measures torque clockwise and counterclockwise Designed for vertical and horizontal use to provide easy measurement of pistol grip and in-line power tools, and hand torque tools Cost for certification is $125.00 List Price: $2600.00 Clearance Price: $1300.00 (NEW!) You SAVE 50% Off List Price!!

Suppliers

Company
Product
Description
Supplier Links
426-M100 -  - Bluetools
Greensboro, NC, USA
426-M100
426-M100
Range is 10 - 100 in. lbs. Soft joint simulator is included Completely portable Dual scale, digital displayli> Powered by Rechargeable Ni-Cad battery (40 hours continuous use Measures torque clockwise and counterclockwise Designed for vertical and horizontal use to provide easy measurement of pistol grip and in-line power tools, and hand torque tools Cost for certification is $125.00 List Price: $2600.00 Clearance Price: $1300.00 (NEW!) You SAVE 50% Off List Price!!
  • Range is 10 - 100 in. lbs.
  • Soft joint simulator is included
  • Completely portable
  • Dual scale, digital displayli>
  • Powered by Rechargeable Ni-Cad battery (40 hours continuous use
  • Measures torque clockwise and counterclockwise
  • Designed for vertical and horizontal use to provide easy measurement of pistol grip and in-line power tools, and hand torque tools
  • Cost for certification is $125.00
  • List Price: $2600.00
  • Clearance Price: $1300.00 (NEW!)
  • You SAVE 50% Off List Price!!
Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 426-M100
Unlock Full Specs
to access all available technical data

Similar Products

Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Torque Testers - 2217467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M7-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Sampling Frequency 14000 Hz
View Details