Bluetools 539-TM290

Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the torque multiplier allows the operator a safe and easy means of producing torque for a wide variety of job applications. The precision planetary gear multiplies the operator's input from standard torque wrenches. The precision planetary gears can also multiply the torque from air-driven (non-impact) torque wrenches. Model TM-290: Max. Output: 750 ft.lb. Input Cap: 227 Gear Ratio: 4:1 Torque Ratio: 3:3:1 Input Female Square: 1/2" Output Square Size: 3/4" OAL: 8-1/2" Head Height Sq. to Top: 3-1/4" Head Diameter: 2-13/16" Order your Torque Multiplier with Planetary Gear Mechanism today from BlueTools.com!
Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the torque multiplier allows the operator a safe and easy means of producing torque for a wide variety of job applications. The precision planetary gear multiplies the operator's input from standard torque wrenches. The precision planetary gears can also multiply the torque from air-driven (non-impact) torque wrenches. Model TM-290: Max. Output: 750 ft.lb. Input Cap: 227 Gear Ratio: 4:1 Torque Ratio: 3:3:1 Input Female Square: 1/2" Output Square Size: 3/4" OAL: 8-1/2" Head Height Sq. to Top: 3-1/4" Head Diameter: 2-13/16" Order your Torque Multiplier with Planetary Gear Mechanism today from BlueTools.com!

Suppliers

Company
Product
Description
Supplier Links
539-TM290 -  - Bluetools
Greensboro, NC, USA
539-TM290
539-TM290
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the torque multiplier allows the operator a safe and easy means of producing torque for a wide variety of job applications. The precision planetary gear multiplies the operator's input from standard torque wrenches. The precision planetary gears can also multiply the torque from air-driven (non-impact) torque wrenches. Model TM-290: Max. Output: 750 ft.lb. Input Cap: 227 Gear Ratio: 4:1 Torque Ratio: 3:3:1 Input Female Square: 1/2" Output Square Size: 3/4" OAL: 8-1/2" Head Height Sq. to Top: 3-1/4" Head Diameter: 2-13/16" Order your Torque Multiplier with Planetary Gear Mechanism today from BlueTools.com!

Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy.

Torque multipliers with Planetary-Gear Mechanisms are designed where high torques are necessary for fastening or breaking out stubborn fasteners. The planetary gear mechanism on the torque multiplier allows the operator a safe and easy means of producing torque for a wide variety of job applications. The precision planetary gear multiplies the operator's input from standard torque wrenches. The precision planetary gears can also multiply the torque from air-driven (non-impact) torque wrenches.

Model TM-290:

  • Max. Output: 750 ft.lb.
  • Input Cap: 227
  • Gear Ratio: 4:1
  • Torque Ratio: 3:3:1
  • Input Female Square: 1/2"
  • Output Square Size: 3/4"
  • OAL: 8-1/2"
  • Head Height Sq. to Top: 3-1/4"
  • Head Diameter: 2-13/16"

Order your Torque Multiplier with Planetary Gear Mechanism today from BlueTools.com!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-TM290
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M4-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details