Bluetools 539-6004FETT

Description
The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power. Its primary use is to check the accuracy of dial and click type torque wrenches, as well as torque screwdrivers to maintain their accuracy in between calibrations. With the addition of a joint rate simulator, ETT can also check stall and clutch type pneumatic and electronic torque tools. It should not be used with any impact or pulse type tools. 60 - 600 ft.lbs. Torque Range: 81 - 813 Nm 3/4" drive 5.0 lbs. Completely portable or can be mounted in almost any position Powered by rechargeable NiCad batteries Read-out head can be adjusted for easy viewing Accuracy +/- 0.5% of indicated value (10 – 100% full range), +/- 1 increment or least significant digit Four modes of operation – peak mode, power tool mode, first peak mode and track mode. Not suitable for impact or pulse tools Dual scale – English / Nm Reads bi-directional (CW or CCW)
Description
The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power. Its primary use is to check the accuracy of dial and click type torque wrenches, as well as torque screwdrivers to maintain their accuracy in between calibrations. With the addition of a joint rate simulator, ETT can also check stall and clutch type pneumatic and electronic torque tools. It should not be used with any impact or pulse type tools. 60 - 600 ft.lbs. Torque Range: 81 - 813 Nm 3/4" drive 5.0 lbs. Completely portable or can be mounted in almost any position Powered by rechargeable NiCad batteries Read-out head can be adjusted for easy viewing Accuracy +/- 0.5% of indicated value (10 – 100% full range), +/- 1 increment or least significant digit Four modes of operation – peak mode, power tool mode, first peak mode and track mode. Not suitable for impact or pulse tools Dual scale – English / Nm Reads bi-directional (CW or CCW)

Suppliers

Company
Product
Description
Supplier Links
539-6004FETT -  - Bluetools
Greensboro, NC, USA
539-6004FETT
539-6004FETT
The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power. Its primary use is to check the accuracy of dial and click type torque wrenches, as well as torque screwdrivers to maintain their accuracy in between calibrations. With the addition of a joint rate simulator, ETT can also check stall and clutch type pneumatic and electronic torque tools. It should not be used with any impact or pulse type tools. 60 - 600 ft.lbs. Torque Range: 81 - 813 Nm 3/4" drive 5.0 lbs. Completely portable or can be mounted in almost any position Powered by rechargeable NiCad batteries Read-out head can be adjusted for easy viewing Accuracy +/- 0.5% of indicated value (10 – 100% full range), +/- 1 increment or least significant digit Four modes of operation – peak mode, power tool mode, first peak mode and track mode. Not suitable for impact or pulse tools Dual scale – English / Nm Reads bi-directional (CW or CCW)

The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power. Its primary use is to check the accuracy of dial and click type torque wrenches, as well as torque screwdrivers to maintain their accuracy in between calibrations. With the addition of a joint rate simulator, ETT can also check stall and clutch type pneumatic and electronic torque tools. It should not be used with any impact or pulse type tools.

  • 60 - 600 ft.lbs.
  • Torque Range: 81 - 813 Nm
  • 3/4" drive
  • 5.0 lbs.
  • Completely portable or can be mounted in almost any position
  • Powered by rechargeable NiCad batteries
  • Read-out head can be adjusted for easy viewing
  • Accuracy +/- 0.5% of indicated value (10 – 100% full range), +/- 1 increment or least significant digit
  • Four modes of operation – peak mode, power tool mode, first peak mode and track mode.
  • Not suitable for impact or pulse tools
  • Dual scale – English / Nm
  • Reads bi-directional (CW or CCW)
Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-6004FETT
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque tool tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT02-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details