Bluetools 539-201-O-MT

Description
CDI Torque Sensor, 201-O-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 2% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 2-20 in.oz. Drive: 1/4"
Description
CDI Torque Sensor, 201-O-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 2% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 2-20 in.oz. Drive: 1/4"

Suppliers

Company
Product
Description
Supplier Links
539-201-O-MT -  - Bluetools
Greensboro, NC, USA
539-201-O-MT
539-201-O-MT
CDI Torque Sensor, 201-O-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 2% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters. Torque Range: 2-20 in.oz. Drive: 1/4"

CDI Torque Sensor, 201-O-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting drivers or any combination of these. It is the perfect torque testing tool for bolt torque testing in a production environment. Torque sensors for electronic torque meters are sold separately. Accuracy ± 2% reading for 10-100% of sensor range. A Certificate of Accuracy traceable to N.I.S.T. is supplied with each transducer. CDI "Smart" Torque Sensors have a "Plug-and-Play" built-in EEPROM memory chip that stores sensor identification and calibration factors. The CDI torque sensor is factory calibrated, so that the sensor retains its accuracy with all MULTITORQTM meters.

  • Torque Range: 2-20 in.oz.
  • Drive: 1/4"
Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-201-O-MT
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M4-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Display Type Digital Numerical Display
Operating Temp 50 to 86 F (10 to 30 C)
View Details