Bluetools 539-TM2500

Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2500: Max. Output: 12,000 ft.lb. Multiplication Ratio: 5.4 to 1 Approx. ft.lb. required for Max. Output: 2200 Input Female Square: 1" Output Male Square: 2-1/2" Head Thickness Inc. Tang: 7-1/4" Head Diameter: 7-1/4" OAL, Incl. Reaction Bar: 30" Order your Torque Multiplier with Handle today from BlueTools.com!
Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2500: Max. Output: 12,000 ft.lb. Multiplication Ratio: 5.4 to 1 Approx. ft.lb. required for Max. Output: 2200 Input Female Square: 1" Output Male Square: 2-1/2" Head Thickness Inc. Tang: 7-1/4" Head Diameter: 7-1/4" OAL, Incl. Reaction Bar: 30" Order your Torque Multiplier with Handle today from BlueTools.com!

Suppliers

Company
Product
Description
Supplier Links
539-TM2500 -  - Bluetools
Greensboro, NC, USA
539-TM2500
539-TM2500
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2500: Max. Output: 12,000 ft.lb. Multiplication Ratio: 5.4 to 1 Approx. ft.lb. required for Max. Output: 2200 Input Female Square: 1" Output Male Square: 2-1/2" Head Thickness Inc. Tang: 7-1/4" Head Diameter: 7-1/4" OAL, Incl. Reaction Bar: 30" Order your Torque Multiplier with Handle today from BlueTools.com!

Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy.

The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester.

Model TM-2500:

  • Max. Output: 12,000 ft.lb.
  • Multiplication Ratio: 5.4 to 1
  • Approx. ft.lb. required for Max. Output: 2200
  • Input Female Square: 1"
  • Output Male Square: 2-1/2"
  • Head Thickness Inc. Tang: 7-1/4"
  • Head Diameter: 7-1/4"
  • OAL, Incl. Reaction Bar: 30"

Order your Torque Multiplier with Handle today from BlueTools.com!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-TM2500
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Torque Testers - 2217468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details