Bluetools 539-TM2000

Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2000: Max. Output: 8000 ft.lb. Multiplication Ratio: 4.6 to 1 Approx. ft.lb. required for Max. Output: 1915 Input Female Square: 1" Output Male Square: 1-1/2" Head Thickness Inc. Tang: 6-1/4" Head Diameter: 6-1/2" OAL, Incl. Reaction Bar: 31" Order your Torque Multiplier with Handle today from BlueTools.com!
Description
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2000: Max. Output: 8000 ft.lb. Multiplication Ratio: 4.6 to 1 Approx. ft.lb. required for Max. Output: 1915 Input Female Square: 1" Output Male Square: 1-1/2" Head Thickness Inc. Tang: 6-1/4" Head Diameter: 6-1/2" OAL, Incl. Reaction Bar: 31" Order your Torque Multiplier with Handle today from BlueTools.com!

Suppliers

Company
Product
Description
Supplier Links
539-TM2000 -  - Bluetools
Greensboro, NC, USA
539-TM2000
539-TM2000
Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy. The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester. Model TM-2000: Max. Output: 8000 ft.lb. Multiplication Ratio: 4.6 to 1 Approx. ft.lb. required for Max. Output: 1915 Input Female Square: 1" Output Male Square: 1-1/2" Head Thickness Inc. Tang: 6-1/4" Head Diameter: 6-1/2" OAL, Incl. Reaction Bar: 31" Order your Torque Multiplier with Handle today from BlueTools.com!

Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows access to small or remote work sites. The torque multiplier is designed to be used with micrometer "click" torque wrenches for greater accuracy.

The manual torque multiplier provides the operator with nut-turning power that requires only a fraction of the force required when using conventional tools. Input and output rotation is in the same direction. The reaction bar rotation of the torque multiplier is opposite to input direction and must rest securely against a rigid object to withstand the generated reaction force. By removing 4 screws, hthe operator may be easily disassembled the heads of the torque multiplier for inspection, cleaning and lubrication. Torque multipliers are mechanical devices which have frictional losses. A 10% factor is included in the multiplication ratio. For higher accuracy of multiplication ratio, output of the torque multiplier should be checked on a torque tester.

Model TM-2000:

  • Max. Output: 8000 ft.lb.
  • Multiplication Ratio: 4.6 to 1
  • Approx. ft.lb. required for Max. Output: 1915
  • Input Female Square: 1"
  • Output Male Square: 1-1/2"
  • Head Thickness Inc. Tang: 6-1/4"
  • Head Diameter: 6-1/2"
  • OAL, Incl. Reaction Bar: 31"

Order your Torque Multiplier with Handle today from BlueTools.com!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-TM2000
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - M4-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Frequency
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Torque Testers - 7724362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details